Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029620-CMOSH-4E TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 40V 200mA Enhanced
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1029620-CMOSH-4E TR | CMOSH-4E TR |
| Product Name | Diodes, Rectifiers - Single - CMOSH-4E TR | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |