Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029619-CMOD6263 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 15mA
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Single Low Current
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1029619-CMOD6263 TR | CMOD6263 TR |
| Product Name | Diodes, Rectifiers - Single - CMOD6263 TR | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |