Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050394-CMOD4448 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N4148WT-7; CMOD4448 TR Lead Free; CMOD4448 TR; CMOD6001;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Diode Switching 100V 0.25A 2-Pin SOD-523 T/R Product overview: CMOD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOD4448 TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 050394-CMOD4448 TR | 280-CMOD4448 TR |
| Product Name | Diodes, Rectifiers - Single - CMOD4448 TR | 100V 0.25A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1 volts | |
| VR | 75 volts | |
| IR | 2.50E-5 mA |