The CMNT3906E is a PNP silicon transistor designed for compact, low-power applications such as DC/DC converters and battery-powered devices. It is packaged in an FEMTOmini™ SOT-953 surface-mount case measuring 1.0 mm × 0.8 mm with a 0.5 mm profile. The transistor has a continuous collector current rating of 200 mA, a collector-emitter voltage of 40 V, and a power dissipation of 250 mW. It features a low saturated collector-emitter voltage of 0.1 V typ at 50 mA and a typical current gain (hFE) of 150 at IC=1 mA. Operating and storage junction temperatures range from -65°C to +150°C. The device complies with RoHS standards.
Bipolar Transistors - BJT Small Sig Transistor PNP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMNT3906E TR |
| Product Name | Bipolar Transistors - BJT |