Manufacturer: Central Semiconductor Corp
Win Source Part Number: 106158-CMMSH1-40G TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive
Schottky Diodes & Rectifiers Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 106158-CMMSH1-40G TR | CMMSH1-40G TR |
| Product Name | Diodes, Rectifiers - Single - CMMSH1-40G TR | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |