Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052659-CMMR1F-04 TR
Reverse Voltage: 400 V
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CMMR1F-04 TRCMMR1F-04TR;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Surge Current: 30 A
Max Operating Temperature: 150 °C
Rectifiers SMD Fast Recovery Rect Single
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1052659-CMMR1F-04 TR | CMMR1F-04 TR |
| Product Name | OEM Parts - OEM Parts (C - E) - CMMR1F-04 TR | Rectifiers |
| RoHS Compliant | RoHS |