Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMMR1-04 TR CMMR1-04 TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052654-CMMR1-04 TR Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): SL03-GS08; SL04-HE3-08; SL02-GS08; ES07B-GS18; RS1JFP; RS1MFPCMMR1-04TR; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 1 A Max Reverse Voltage (DC): 400 V
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052654-CMMR1-04 TR Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): SL03-GS08; SL04-HE3-08; SL02-GS08; ES07B-GS18; RS1JFP; RS1MFPCMMR1-04TR; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 1 A Max Reverse Voltage (DC): 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMMR1-04 TR - 1052654-CMMR1-04 TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMMR1-04 TR
1052654-CMMR1-04 TR
OEM Parts - OEM Parts (C - E) - CMMR1-04 TR 1052654-CMMR1-04 TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052654-CMMR1-04 TR Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): SL03-GS08; SL04-HE3-08; SL02-GS08; ES07B-GS18; RS1JFP; RS1MFPCMMR1-04TR; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 1 A Max Reverse Voltage (DC): 400 V

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052654-CMMR1-04 TR
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): SL03-GS08; SL04-HE3-08; SL02-GS08; ES07B-GS18; RS1JFP; RS1MFPCMMR1-04TR;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Average Rectified Current: 1 A
Max Reverse Voltage (DC): 400 V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
CMMR1-04 TR
Rectifiers CMMR1-04 TR
Rectifiers 1Amp CMMR1 400Vrrm 400Vr 280rms

Rectifiers 1Amp CMMR1 400Vrrm 400Vr 280rms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1052654-CMMR1-04 TR CMMR1-04 TR
Product Name OEM Parts - OEM Parts (C - E) - CMMR1-04 TR Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1222387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-n4
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 10 amps
VRRM 80 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia - 37K9325 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details