Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMMR1-02 TR CMMR1-02 TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052653-CMMR1-02 TR Mounting: SMD (SMT) Forward Voltage: 1.1 V Categories: OEM Parts(C-E) Case / Package: SOD Alternative Parts (Cross-Reference): LL42-GS08; LL101C-GS08; STTH2R02AFY; 1N4148WS-E3-18; STTH3R02AFYCMMR1-02T R; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Average Rectified Current: 1 A Max Repetitive Reverse Voltage (Vrrm): 200 V Max Reverse Voltage (DC): 200 V Peak Reverse Current: 10 µA
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052653-CMMR1-02 TR Mounting: SMD (SMT) Forward Voltage: 1.1 V Categories: OEM Parts(C-E) Case / Package: SOD Alternative Parts (Cross-Reference): LL42-GS08; LL101C-GS08; STTH2R02AFY; 1N4148WS-E3-18; STTH3R02AFYCMMR1-02T R; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Average Rectified Current: 1 A Max Repetitive Reverse Voltage (Vrrm): 200 V Max Reverse Voltage (DC): 200 V Peak Reverse Current: 10 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMMR1-02 TR - 1052653-CMMR1-02 TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMMR1-02 TR
1052653-CMMR1-02 TR
OEM Parts - OEM Parts (C - E) - CMMR1-02 TR 1052653-CMMR1-02 TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052653-CMMR1-02 TR Mounting: SMD (SMT) Forward Voltage: 1.1 V Categories: OEM Parts(C-E) Case / Package: SOD Alternative Parts (Cross-Reference): LL42-GS08; LL101C-GS08; STTH2R02AFY; 1N4148WS-E3-18; STTH3R02AFYCMMR1-02T R; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Average Rectified Current: 1 A Max Repetitive Reverse Voltage (Vrrm): 200 V Max Reverse Voltage (DC): 200 V Peak Reverse Current: 10 µA

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052653-CMMR1-02 TR
Mounting: SMD (SMT)
Forward Voltage: 1.1 V
Categories: OEM Parts(C-E)
Case / Package: SOD
Alternative Parts (Cross-Reference): LL42-GS08; LL101C-GS08; STTH2R02AFY; 1N4148WS-E3-18; STTH3R02AFYCMMR1-02TR;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Average Rectified Current: 1 A
Max Repetitive Reverse Voltage (Vrrm): 200 V
Max Reverse Voltage (DC): 200 V
Peak Reverse Current: 10 µA

Buy Now
Sheung Wan, Hong Kong
Rectifiers
CMMR1-02 TR
Rectifiers CMMR1-02 TR
Rectifiers 1Amp 200Vrrm 30Ifsm 200Vr 140Vrms Trans

Rectifiers 1Amp 200Vrrm 30Ifsm 200Vr 140Vrms Trans

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1052653-CMMR1-02 TR CMMR1-02 TR
Product Name OEM Parts - OEM Parts (C - E) - CMMR1-02 TR Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 400 volts
View Details
Discrete Semiconductor Products - Diodes - RF - 958175-BA592E6433HTMA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Package SOD-323; SC-76, SOD-323
View Details
4 suppliers
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details