The CMLTA44 is an NPN silicon transistor designed for extremely high voltage applications, housed in an SOT-563 surface mount package. It has a collector-base voltage rating of 450 V, a collector-emitter voltage of 400 V, and a continuous collector current of 300 mA with a power dissipation of 250 mW. The operating and storage junction temperature range is -65 to +150°C. The thermal resistance is 500 °C/W. Pin configuration shows pins 1, 2, 5, and 6 as collectors, pin 3 as the base, and pin 4 as the emitter. Current gain (hFE) ranges from 20 to 200 depending on collector current. The transition frequency is 20 MHz at 10 mA and 10 V collector-emitter bias. Input and output capacitances are 130 pF and 7.0 pF respectively under specified test conditions.
Bipolar Transistors - BJT NPN 450Vcbo 400Vceo 6.0Vebo 300mA 250mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMLTA44 TR |
| Product Name | Bipolar Transistors - BJT |