The CMLT7820G is a PNP silicon transistor designed for space-constrained applications such as DC/DC converters, voltage clamping, and battery-powered devices. It is packaged in an SOT-563 surface mount case with a power dissipation of 250 mW and a maximum continuous collector current of 1.0 A. The device has a maximum VCE(SAT) of 0.34 V at IC=1.0 A and a collector-emitter voltage rating of 60 V. The transistor is halogen-free by design and operates over a junction temperature range of -65°C to +150°C. Its thermal resistance is 500 °C/W.
Bipolar Transistors - BJT Small Signal Transistor PNP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMLT7820G TR |
| Product Name | Bipolar Transistors - BJT |