The CMLT6427E is a surface mount NPN Darlington transistor in an SOT-563 package, designed for industrial and consumer applications requiring high current gain and low saturation voltage. It features a maximum collector current of 500 mA, a collector-emitter voltage rating of 40 V, and a typical saturation voltage of 0.8 V at 50 mA. The device offers a minimum DC current gain (hFE) of 15,000 at 10 mA and 25,000 at 100 mA. Power dissipation is rated at 350 mW on a ceramic or aluminum core PCB, with an operating junction temperature range from -65°C to +150°C. The part meets RoHS standards and is marked with code C64.
Darlington Transistors SMD Small Signal Transistor NPN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | CMLT6427E TR |
| Product Name | Darlington Transistors |