The CMLT5554 is a surface mount silicon dual complementary high voltage transistor in an SOT-563 package, integrating one 2N5551 NPN and one 2N5401 PNP transistor for high voltage amplifier applications. It has a maximum collector-emitter voltage of 160 V for the NPN and 150 V for the PNP, a continuous collector current of 600 mA, and a power dissipation of 350 mW. The thermal resistance is 357 °C/W, and the operating junction temperature ranges from -65 °C to +150 °C. The SOT-563 package has six pins with defined emitter, base, and collector assignments. The device meets standard industrial temperature and electrical performance requirements without specified agency certifications.
Bipolar Transistors - BJT Dual Comp HV Trans 600mA 350pD 180V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMLT5554 TR |
| Product Name | Bipolar Transistors - BJT |