TRANS 2NPN 160V 0.6A SOT-563 Product overview: CMLT5551 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMLT5551 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915610-CMLT5551 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 600mA 300MHz 350mW Surface Mount SOT-563
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMLT5551
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMLT5551 CT, 1514-CMLT5551TRPBFRE
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 600mA 300MHz 350mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 600mA 300MHz 350mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 600mA 300MHz 350mW Surface Mount SOT-563
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 277-CMLT5551 TR PBFREE | 915610-CMLT5551 TR PBFREE | 1514-CMLT5551TRPBFREEDKR-ND |
| Product Name | 160V 0.6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - CMLT5551 TR PBFREE | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN |
| Package Type | Tape & Reel (TR) | SOT3; SOT-563 | SOT-563, SOT-666 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 600 milliamps |