The CMLT5088EM is a surface mount dual matched NPN silicon transistor in an SOT-563 package, designed for high-gain, low-noise applications. Each transistor has a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, and continuous collector current of 100 mA, with a power dissipation of 350 mW. The transistors are matched with a VBE(ON) difference of no more than 10 mV across currents from 1 μA to 100 μA. The device operates from -65 °C to +150 °C and is halogen-free by design. It meets no stated qualification standards beyond its electrical and thermal ratings.
Bipolar Transistors - BJT Dual Matched NPN 50Vcbo 50Vceo 350mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMLT5088EM TR |
| Product Name | Bipolar Transistors - BJT |