Win Source Part Number: 1376893-CMLT5088E TR PBFREE
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: CMLT5088
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100µA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 350mW
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563
TRANS 2NPN 50V 0.1A SOT-563 Product overview: CMLT5088E TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMLT5088E TR PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1376893-CMLT5088E TR PBFREE | 1514-CMLT5088ETRPBFREETR-ND | 277-CMLT5088E TR PBFREE |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Bipolar Transistor Arrays | 50V 0.1A Bipolar Transistor |
| Polarity | NPN | NPN | NPN |
| Package Type | SOT3 | SOT-563, SOT-666 | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 100 milliamps |