The CMLT5087EM is a surface mount dual PNP silicon transistor pair in an SOT-563 package, designed for applications requiring high gain and low noise. Each transistor has a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, and continuous collector current of 100 mA, with a power dissipation of 350 mW. The devices feature matched VBE(ON) characteristics, with a maximum mismatch of 10 mV across collector currents from 1 to 100 µA. Thermal resistance is 357 °C/W, and the operating junction temperature ranges from -65 to +150 °C. The package has six pins with a defined pinout for two isolated transistors. The device is halogen free by design and meets RoHS standards.
Bipolar Transistors - BJT SS Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMLT5087EM TR |
| Product Name | Bipolar Transistors - BJT |