Central Semiconductor Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays CMLT5087E TR PBFREE

Description
Win Source Part Number: 1377061-CMLT5087E TR PBFREE Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Central Semiconductor Corp Package: Tape & Reel Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: CMLT5087 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: 2 PNP (Dual) Current - Collector (Ic) (Max): 100mA Voltage - Collector Emitter Breakdown (Max): 50V DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100µA, 5V Vce Saturation (Max) @ Ib, Ic: 400mV @ 10mA, 100mA Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 100MHz Power - Max: 350mW
Request a Quote Datasheet
Description
Win Source Part Number: 1377061-CMLT5087E TR PBFREE Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Central Semiconductor Corp Package: Tape & Reel Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: CMLT5087 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: 2 PNP (Dual) Current - Collector (Ic) (Max): 100mA Voltage - Collector Emitter Breakdown (Max): 50V DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100µA, 5V Vce Saturation (Max) @ Ib, Ic: 400mV @ 10mA, 100mA Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 100MHz Power - Max: 350mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1377061-CMLT5087E TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1377061-CMLT5087E TR PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1377061-CMLT5087E TR PBFREE
Win Source Part Number: 1377061-CMLT5087E TR PBFREE Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Central Semiconductor Corp Package: Tape & Reel Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: CMLT5087 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: 2 PNP (Dual) Current - Collector (Ic) (Max): 100mA Voltage - Collector Emitter Breakdown (Max): 50V DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100µA, 5V Vce Saturation (Max) @ Ib, Ic: 400mV @ 10mA, 100mA Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 100MHz Power - Max: 350mW

Win Source Part Number: 1377061-CMLT5087E TR PBFREE
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: CMLT5087
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100µA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 350mW

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMLT5087ETRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMLT5087ETRPBFREEDKR-ND
Bipolar Transistor Arrays 1514-CMLT5087ETRPBFREEDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMLT5087ETRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMLT5087ETRPBFREETR-ND
Bipolar Transistor Arrays 1514-CMLT5087ETRPBFREETR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMLT5087ETRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMLT5087ETRPBFREECT-ND
Bipolar Transistor Arrays 1514-CMLT5087ETRPBFREECT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 100MHz 350mW Surface Mount SOT-563

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 1377061-CMLT5087E TR PBFREE 1514-CMLT5087ETRPBFREEDKR-ND
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Bipolar Transistor Arrays
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMDQ75R027M1HXUMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
IGBT Module - 37655850 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details