Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 2-Element, NPN and PNP, Silicon, PICOMINI-6 Product overview: CMLT3946E from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 40V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMLT3946E can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 94683-CMLT3946E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 100mV @ 5mA, 50mA / 200mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 30 @ 100mA, 1V / 150 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 277-CMLT3946E | 94683-CMLT3946E |
| Product Name | 0.2A 40V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - CMLT3946E |
| Polarity | NPN; PNP | NPN; PNP; NPN, PNP |
| IC(max) | 200 milliamps | |
| VCBO | 60 volts | |
| fT | 300 MHz |