Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 300MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 300MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 300MHz 150mW Surface Mount SOT-563
Win Source Part Number: 1170580-CMLT3906EG TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 200mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 10mA, 1V
Frequency - Transition: 300MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: CMLT3906EG TR,CMLT3906EGTR-ND,1
Base Product Number: CMLT3906
TRANS 2PNP 40V 0.2A SOT563 Product overview: CMLT3906EG TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMLT3906EG TR PBFREE can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1514-CMLT3906EGTRPBFREECT-ND | 1170580-CMLT3906EG TR PBFREE | 277-CMLT3906EG TR PBFREE |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | 40V 0.2A Bipolar Transistor |
| Polarity | PNP | PNP | PNP |
| Package Type | SOT-563, SOT-666 | SOT3 | Tape & Reel (TR) |
| IC(max) | 200 milliamps | 200 milliamps | |
| Power Gain | 150 dB | ||
| Operating Frequency | 300 MHz |