Manufacturer: Central Semiconductor Corp
Win Source Part Number: 114169-CMLT3906E TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 200mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 150 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 300MHz 150mW Surface Mount SOT-563
TRANS PNP 60V 0.2A SOT563 Product overview: CMLT3906E TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMLT3906E TR can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.2A SOT563
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 114169-CMLT3906E TR | CMLT3906ETR-ND | 277-CMLT3906E TR | 154-CMLT3906E TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - CMLT3906E TR | Bipolar Transistor Arrays | 60V 0.2A Bipolar Transistor | TRANS PNP 60V 0.2A SOT563 |
| Polarity | PNP; 2 PNP (Dual) | PNP | PNP; PNP |