The CMLT3904EG is a surface-mount NPN transistor in a SOT-563 package, designed for general-purpose amplification and switching. It shares enhanced specifications with its series, including a minimum hFE of 70 at VCE=1.0V and IC=1.0mA, collector-base voltage of 60V, collector-emitter voltage of 40V, and continuous collector current of 200mA. Power dissipation is rated at 300mW on an FR-4 PCB with a 4.0mm² copper pad. The device is halogen-free by design, with an operating junction temperature range of -65°C to +150°C and thermal resistance of 357°C/W. The SOT-563 package has six leads configured as two transistors in one body, with pin assignments uniquely matching complementary transistor pairing.
Bipolar Transistors - BJT NPN Complementary Enhanced
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMLT3904EG TR |
| Product Name | Bipolar Transistors - BJT |