Win Source Part Number: 977307-CMLT3904EG TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 200mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 100mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 100mA, 1V
Frequency - Transition: 300MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: CMLT3904EGCT,1514-CM
Base Product Number: CMLT3904
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SOT-563
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 977307-CMLT3904EG TR PBFREE | 1514-CMLT3904EGTRPBFREECT-ND |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays |
| Polarity | NPN | NPN |
| Package Type | SOT3 | SOT-563, SOT-666 |
| IC(max) | 200 milliamps | |
| Power Gain | 30 dB |