Central Semiconductor Corp. Bipolar Transistors - BJT CMLT3820G TR

Description
Bipolar Transistors - BJT Small Signal Transistor NPN
Description
Bipolar Transistors - BJT Small Signal Transistor NPN
Datasheet
Datasheet Summary
Powered by GS/AI

The CMLT3820G is an NPN silicon transistor designed for space-constrained applications requiring high efficiency and low saturation voltage. It is packaged in an SOT-563 surface mount case with six pins, where pins 1, 2, 5, and 6 are internal connections to the collector. The device supports a maximum collector-emitter voltage of 60 V and continuous collector current of 1.0 A, with a maximum VCE(SAT) of 0.28 V at 1.0 A collector current. It is halogen-free by design and operates over a junction temperature range of -65°C to +150°C. A complementary PNP device, the CMLT7820G, is available. Thermal resistance is 500 °C/W, and power dissipation is 250 mW.

Datasheet Summary
Powered by GS/AI

The CMLT3820G is an NPN silicon transistor designed for space-constrained applications requiring high efficiency and low saturation voltage. It is packaged in an SOT-563 surface mount case with six pins, where pins 1, 2, 5, and 6 are internal connections to the collector. The device supports a maximum collector-emitter voltage of 60 V and continuous collector current of 1.0 A, with a maximum VCE(SAT) of 0.28 V at 1.0 A collector current. It is halogen-free by design and operates over a junction temperature range of -65°C to +150°C. A complementary PNP device, the CMLT7820G, is available. Thermal resistance is 500 °C/W, and power dissipation is 250 mW.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMLT3820G TR
Bipolar Transistors - BJT CMLT3820G TR
Bipolar Transistors - BJT Small Signal Transistor NPN

Bipolar Transistors - BJT Small Signal Transistor NPN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMLT3820G TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PC4617RM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1219952 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details