The CMLT2907A is a dual PNP silicon transistor in an SOT-563 surface mount package, designed for small signal general purpose and switching applications. Each transistor has a collector-base voltage rating of 60 V, collector-emitter voltage of 60 V, and continuous collector current of 600 mA. Power dissipation is 350 mW, with a thermal resistance of 357 °C/W. The operating and storage junction temperature ranges from -65 to +150 °C. Current gain (hFE) varies from 50 to 300 depending on collector current. Saturation voltage is 0.4 V at 150 mA and 1.6 V at 500 mA. Transition frequency is 200 MHz. The device is marked with the code L07.
Bipolar Transistors - BJT Dual PNP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMLT2907A TR |
| Product Name | Bipolar Transistors - BJT |