The CMLT2907A is a surface mount dual PNP silicon transistor array in an SOT-563 package, designed for general purpose small signal and switching applications. Each transistor has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and a continuous collector current of 600 mA. The power dissipation is 350 mW, with a thermal resistance of 357 °C/W. The transition frequency is 200 MHz at IC=50 mA and VCE=20 V. The operating and storage junction temperature range is -65 °C to +150 °C. The SOT-563 package has six pins with defined emitter, base, and collector assignments for both transistors. The part is marked with L07.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMLT2907ABKPBFREE-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |