The CMLM0585 is a surface-mount Multi Discrete Module™ integrating a P-channel MOSFET and a low forward voltage Schottky diode in an SOT-563 package. The MOSFET has a 20 V drain-source voltage rating, 650 mA continuous drain current, and a maximum rDS(on) of 0.5 Ω at VGS=2.5 V. The Schottky diode has a 40 V peak repetitive reverse voltage and a maximum forward voltage of 0.47 V at 500 mA. It provides ESD protection up to 1800 V (HBM) and operates over a junction temperature range of -65°C to +150°C. The device meets no specified industry standards.
MOSFET 20V P-Ch Schottky 650mA 0.47V 0.5A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CMLM0585 TR |
| Product Name | MOSFET |