The CMLM0574 is a surface-mount Multi Discrete Module™ integrating an N-channel MOSFET and a low forward voltage Schottky diode in an SOT-563 package. The MOSFET has a maximum drain-source voltage of 30 V, continuous drain current of 450 mA, and on-resistance of 560 mΩ max at VGS=2.5 V. The Schottky diode has a peak repetitive reverse voltage of 40 V and continuous forward current of 500 mA, with a forward voltage of 0.47 V max at 500 mA. The device offers ESD protection up to 2 kV, operates from -65 °C to +150 °C, and is halogen-free by design. Thermal resistance is 357 °C/W on FR-4 PCB with 4.0 mm² copper pad. The module is marked with code 57C.
MOSFET N-Ch 450mA MOSFET & 40V 500mA Schottky
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CMLM0574 TR |
| Product Name | MOSFET |