The CMLM0574 is a surface-mount Multi Discrete Module™ integrating an N-channel MOSFET and a low VF Schottky diode in an SOT-563 package. The MOSFET has a maximum drain-source voltage of 30 V, continuous drain current of 450 mA, and rDS(on) of 560 mΩ max at VGS=2.5 V. The Schottky diode has a peak repetitive reverse voltage of 40 V, continuous forward current of 500 mA, and forward voltage of 0.47 V max at 500 mA. It supports ESD protection up to 2 kV, operates from -65°C to +150°C, and is halogen-free by design. Thermal resistance is 357 °C/W on FR-4 board with 1.4 mm² pad area. The device meets RoHS compliance.
SMD MODULE 450MA 30V N-CHANNEL M
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMLM0574TRPBFREETR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |