Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120G TR CMLDM8120G TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029614-CMLDM8120G TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 860mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.56nC @ 4.5V Max Input Capacitance: 200pF @ 16V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 150 mOhm @ 950mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029614-CMLDM8120G TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 860mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.56nC @ 4.5V Max Input Capacitance: 200pF @ 16V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 150 mOhm @ 950mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120G TR - 1029614-CMLDM8120G TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120G TR
1029614-CMLDM8120G TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120G TR 1029614-CMLDM8120G TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029614-CMLDM8120G TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 860mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.56nC @ 4.5V Max Input Capacitance: 200pF @ 16V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 150 mOhm @ 950mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029614-CMLDM8120G TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 860mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.56nC @ 4.5V
Max Input Capacitance: 200pF @ 16V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 150 mOhm @ 950mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1029614-CMLDM8120G TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8120G TR
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers
FET, MOSFET Arrays - AUIRF7313QTR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 30 volts
View Details
8 suppliers
MOSFETs - 1697465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details