P-Channel 20V 860mA (Ta) 350mW (Ta) Surface Mount SOT-563
P-Channel 20V 860mA (Ta) 350mW (Ta) Surface Mount SOT-563
P-Channel 20V 860mA (Ta) 350mW (Ta) Surface Mount SOT-563
Win Source Part Number: 1376892-CMLDM8120G TR PBFREE
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: CMLDM8120
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 860mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 150mOhm @ 950mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 3.56 nC @ 4.5 V
Vgs (Max): 8V
Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 16 V
Power Dissipation (Max): 350mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET P-CH 20V 860MA SOT563 Product overview: CMLDM8120G TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 860MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 860MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CMLDM8120G TR PBFREE can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1514-CMLDM8120GTRPBFREETR-ND | 1376892-CMLDM8120G TR PBFREE | 278-CMLDM8120G TR PBFREE |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 20V 860MA MOSFET Transistor |
| Polarity | P-Channel | P-Channel | P-Channel |
| Package Type | SOT-563, SOT-666 | SOT3 | Tape & Reel (TR) |
| PD | 350 milliwatts | 350 milliwatts | |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |