Central Semiconductor Corp. 50V 0.28A MOSFET Transistor CMLDM8002AG TR

Description
MOSFET 2P-CH 50V 0.28A SOT563 Product overview: CMLDM8002AG TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8002AG TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 50V 0.28A SOT563 Product overview: CMLDM8002AG TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8002AG TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.28A MOSFET Transistor
285-CMLDM8002AG TR
50V 0.28A MOSFET Transistor 285-CMLDM8002AG TR
MOSFET 2P-CH 50V 0.28A SOT563 Product overview: CMLDM8002AG TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8002AG TR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 50V 0.28A SOT563 Product overview: CMLDM8002AG TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM8002AG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8002AG TR - 242585-CMLDM8002AG TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8002AG TR
242585-CMLDM8002AG TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8002AG TR 242585-CMLDM8002AG TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242585-CMLDM8002AG TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.72nC @ 4.5V Max Input Capacitance: 70pF @ 25V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242585-CMLDM8002AG TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.72nC @ 4.5V
Max Input Capacitance: 70pF @ 25V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual P-Ch Enh Mode 20Vgs 50Vds 350mW

MOSFET Dual P-Ch Enh Mode 20Vgs 50Vds 350mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CMLDM8002AG TR 242585-CMLDM8002AG TR CMLDM8002AG TR
Product Name 50V 0.28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8002AG TR MOSFET
PD 350 milliwatts 350 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type Reel - TR SOT3; SOT-563
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details
PMIC - PMIC - Gate Drivers - TPS2811DRG4 - 1111557-TPS2811DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
N-channel 100 V, 65 mΩ standard level MOSFET in LFPAK56 - BUK7Y65-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 19000 milliamps
View Details
8 suppliers