MOSFET 2P-CH 50V 0.28A SOT563 Product overview: CMLDM8002AG TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM8002AG TR PBFREE can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 50V 280mA 350mW Surface Mount SOT-563
Mosfet Array 2 P-Channel (Dual) 50V 280mA 350mW Surface Mount SOT-563
Mosfet Array 2 P-Channel (Dual) 50V 280mA 350mW Surface Mount SOT-563
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915607-CMLDM8002AG TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 50V 280mA 350mW Surface Mount SOT-563
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMLDM8002
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1514-CMLDM8002AGTRPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-CMLDM8002AG TR PBFREE | 1514-CMLDM8002AGTRPBFREECT-ND | 915607-CMLDM8002AG TR PBFREE |
| Product Name | 50V 0.28A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM8002AG TR PBFREE |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |