The CMLDM7484 is a complementary N-channel and P-channel enhancement-mode MOSFET in a SOT-563 surface-mount package, designed for high-speed pulsed amplifier and driver applications. It features a 30 V drain-source voltage rating, 450 mA continuous drain current, and power dissipation of up to 350 mW on a ceramic or aluminum core PCB. Both transistors have a threshold voltage range of 0.5 to 1.0 V and low on-resistance, with N-channel rDS(ON) as low as 0.46 Ω at 4.5 V gate bias and 200 mA drain current. The device includes ESD protection up to 2 kV and operates from -65 °C to +150 °C. The SOT-563 package has six pins with a defined pinout for source, gate, and drain connections. It is RoHS compliant and designed for battery-powered portable devices and load switching applications.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CMLDM7484 TR |
| Product Name | MOSFET |