The CMLDM7120G is an N-channel enhancement-mode MOSFET in an SOT-563 package, designed for high-speed pulsed amplifier and driver applications. It has a maximum drain-source voltage of 20 V, a continuous drain current of 1.0 A, and a low rDS(ON) of 0.25 Ω max at VGS=1.5 V. The device features a low threshold voltage (0.5 V to 1.2 V), logic level compatibility, and ESD protection up to 2 kV. Power dissipation is rated at 350 mW on a ceramic or aluminum core PCB, 300 mW on a standard FR-4 board with a 4.0 mm² copper pad, and 150 mW on a 1.4 mm² pad. Operating and storage junction temperatures range from -65 °C to +150 °C. The device is halogen-free by design.
MOSFET N-Ch Enh Mode FET 20Vds 8.0Vgs 1.0A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CMLDM7120G TR |
| Product Name | MOSFET |