Central Semiconductor Corp. MOSFET CMLDM7005 TR

Description
MOSFET Small Signal Mosfet
Description
MOSFET Small Signal Mosfet
Datasheet
Datasheet Summary
Powered by GS/AI

The CMLDM7005 is a dual N-channel enhancement-mode MOSFET in an SOT-563 surface-mount package, designed for high-speed pulsed amplifier and driver applications. It features a drain-source voltage rating of 20 V, a continuous drain current of 650 mA, and a low on-resistance of 0.14 Ω at VGS=4.5 V and ID=600 mA. The device has a low threshold voltage range of 0.5 to 1.1 V and a maximum power dissipation of 350 mW on a ceramic or aluminum core PCB. It includes ESD protection up to 2 kV (Human Body Model) and operates with a junction temperature range of -65°C to +150°C. The package has six pins with a specified pinout for dual transistors. The part is RoHS compliant and meets AEC-Q200 standards.

Datasheet Summary
Powered by GS/AI

The CMLDM7005 is a dual N-channel enhancement-mode MOSFET in an SOT-563 surface-mount package, designed for high-speed pulsed amplifier and driver applications. It features a drain-source voltage rating of 20 V, a continuous drain current of 650 mA, and a low on-resistance of 0.14 Ω at VGS=4.5 V and ID=600 mA. The device has a low threshold voltage range of 0.5 to 1.1 V and a maximum power dissipation of 350 mW on a ceramic or aluminum core PCB. It includes ESD protection up to 2 kV (Human Body Model) and operates with a junction temperature range of -65°C to +150°C. The package has six pins with a specified pinout for dual transistors. The part is RoHS compliant and meets AEC-Q200 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET Small Signal Mosfet

MOSFET Small Signal Mosfet

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMLDM7005 TR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

75V 53A MOSFET Transistor - 278-BUK7623-75A,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 138000 milliwatts
View Details
4 suppliers
MOSFETs - 2222844P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details
MOSFET Transistor - 285-AUIRF7416QTRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers