Manufacturer: Central Semiconductor Corp
Win Source Part Number: 103395-CMLDM7002AJ TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.59nC @ 4.5V
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 60V 0.28A SOT563 Product overview: CMLDM7002AJ TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM7002AJ TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 103395-CMLDM7002AJ TR | 285-CMLDM7002AJ TR | CMLDM7002AJ TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7002AJ TR | 60V 0.28A MOSFET Transistor | MOSFET |
| Polarity | N-Channel | ||
| V(BR)DSS | 60 volts | ||
| PD | 350 milliwatts | 350 milliwatts |