Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162325-CMLDM7002AG
Manufacturer Homepage: www.centralsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 0.28A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE PACKAGE-6 Product overview: CMLDM7002AG from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.28A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.28A, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMLDM7002AG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1162325-CMLDM7002AG | 285-CMLDM7002AG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7002AG | N-Channel 0.28A 60V MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |