Win Source Part Number: 1376919-CMLDM7002AG TR PBFREE
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: CMLDM7002
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 280mA
Rds On (Max) @ Id, Vgs: 2Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.59nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 50pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 350mW
Configuration: 2 N-Channel (Dual)
MOSFET 2N-CH 60V 0.28A SOT563 Product overview: CMLDM7002AG TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7002AG TR PBFREE can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 280mA 350mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 280mA 350mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 280mA 350mW Surface Mount SOT-563
MOSFET 2N-CH 60V 0.28A SOT563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1376919-CMLDM7002AG TR PBFREE | 289-CMLDM7002AG TR PBFREE | 1514-CMLDM7002AGTRPBFREETR-ND | CMLDM7002AG TR PBFREE |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | 60V 0.28A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package Type | SOT3 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts | 60 volts |