Central Semiconductor Corp. 60V 0.28A MOSFET Transistor CMLDM7002A TR

Description
Trans MOSFET N-CH Si 60V 0.28A 6-Pin SOT-563 T/R Product overview: CMLDM7002A TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7002A TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 60V 0.28A 6-Pin SOT-563 T/R Product overview: CMLDM7002A TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7002A TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.28A MOSFET Transistor
289-CMLDM7002A TR
60V 0.28A MOSFET Transistor 289-CMLDM7002A TR
Trans MOSFET N-CH Si 60V 0.28A 6-Pin SOT-563 T/R Product overview: CMLDM7002A TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7002A TR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 0.28A 6-Pin SOT-563 T/R Product overview: CMLDM7002A TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7002A TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242584-CMLDM7002A TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242584-CMLDM7002A TR
Discrete Semiconductor Products 242584-CMLDM7002A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242584-CMLDM7002A TR Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: CMLDM7002A Alternative Parts (Cross-Reference): CMLDM7002A; CMLDM7002ABK; DMN601VKQ-7; DMN601VK-7-F; Introduction Date: February 28, 2003 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242584-CMLDM7002A TR
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Family Name: CMLDM7002A
Alternative Parts (Cross-Reference): CMLDM7002A; CMLDM7002ABK; DMN601VKQ-7; DMN601VK-7-F;
Introduction Date: February 28, 2003
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-CMLDM7002A TR 242584-CMLDM7002A TR
Product Name 60V 0.28A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot26
View Details
Advanced Linear Devices, Inc.
View Details
N-channel 100 V, 12 mΩ standard level MOSFET in LFPAK56 - BUK7Y12-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 85000 milliamps
View Details
7 suppliers
Specs
V(BR)DSS 30 volts
IDSS 19000 milliamps
Package Type Surface Mount
View Details