Central Semiconductor Corp. MOSFET CMLDM3737 TR

Description
MOSFET 20V Dual N-Ch FET 8.0Vgs 540mA 350mW
Description
MOSFET 20V Dual N-Ch FET 8.0Vgs 540mA 350mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMLDM3737 is a dual N-channel enhancement-mode MOSFET in a SOT-563 surface mount package, designed for high-speed pulsed amplifier and driver applications. Each transistor has a drain-source voltage rating of 20 V, a continuous drain current of 540 mA, and a maximum power dissipation of 350 mW on a ceramic or aluminum core PCB. It features a low threshold voltage range of 0.45 to 1.0 V and a typical rDS(ON) of 0.55 Ω at 4.5 V gate bias. The device includes ESD protection up to 2 kV and operates within a junction temperature range of -65 to +150 °C. The pin configuration is defined with dual source, gate, and drain terminals. The part meets RoHS compliance and is available in Pb-free and tin/lead plating options.

Datasheet Summary
Powered by GS/AI

The CMLDM3737 is a dual N-channel enhancement-mode MOSFET in a SOT-563 surface mount package, designed for high-speed pulsed amplifier and driver applications. Each transistor has a drain-source voltage rating of 20 V, a continuous drain current of 540 mA, and a maximum power dissipation of 350 mW on a ceramic or aluminum core PCB. It features a low threshold voltage range of 0.45 to 1.0 V and a typical rDS(ON) of 0.55 Ω at 4.5 V gate bias. The device includes ESD protection up to 2 kV and operates within a junction temperature range of -65 to +150 °C. The pin configuration is defined with dual source, gate, and drain terminals. The part meets RoHS compliance and is available in Pb-free and tin/lead plating options.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 20V Dual N-Ch FET 8.0Vgs 540mA 350mW

MOSFET 20V Dual N-Ch FET 8.0Vgs 540mA 350mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMLDM3737 TR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers