Central Semiconductor Corp. 25V 0.05A Bipolar Transistor CMKT5089M10 TR

Description
TRANS 2NPN 25V 0.05A SOT363 Product overview: CMKT5089M10 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5089M10 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 25V 0.05A SOT363 Product overview: CMKT5089M10 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5089M10 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.05A Bipolar Transistor
277-CMKT5089M10 TR
25V 0.05A Bipolar Transistor 277-CMKT5089M10 TR
TRANS 2NPN 25V 0.05A SOT363 Product overview: CMKT5089M10 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5089M10 TR can be used for catalog matching and distributor lookup.

TRANS 2NPN 25V 0.05A SOT363 Product overview: CMKT5089M10 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5089M10 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5089M10 TR - 1029612-CMKT5089M10 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5089M10 TR
1029612-CMKT5089M10 TR
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5089M10 TR 1029612-CMKT5089M10 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029612-CMKT5089M10 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100μA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029612-CMKT5089M10 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMKT5089M10 TR
Bipolar Transistors - BJT CMKT5089M10 TR
Bipolar Transistors - BJT Dual NPN 30Vcbo 25Vceo 4.5Vebo

Bipolar Transistors - BJT Dual NPN 30Vcbo 25Vceo 4.5Vebo

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-CMKT5089M10 TR 1029612-CMKT5089M10 TR CMKT5089M10 TR
Product Name 25V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - CMKT5089M10 TR Bipolar Transistors - BJT
Polarity NPN NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data