Central Semiconductor Corp. 30V 0.05A Bipolar Transistor CMKT5088 TR

Description
TRANS 2NPN 30V 0.05A SOT-363 Product overview: CMKT5088 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5088 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 30V 0.05A SOT-363 Product overview: CMKT5088 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5088 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.05A Bipolar Transistor
277-CMKT5088 TR
30V 0.05A Bipolar Transistor 277-CMKT5088 TR
TRANS 2NPN 30V 0.05A SOT-363 Product overview: CMKT5088 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5088 TR can be used for catalog matching and distributor lookup.

TRANS 2NPN 30V 0.05A SOT-363 Product overview: CMKT5088 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5088 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5088 TR - 1029611-CMKT5088 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5088 TR
1029611-CMKT5088 TR
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5088 TR 1029611-CMKT5088 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029611-CMKT5088 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 100μA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029611-CMKT5088 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMKT5088 TR
Bipolar Transistors - BJT CMKT5088 TR
Bipolar Transistors - BJT Dual - NPN/NPN

Bipolar Transistors - BJT Dual - NPN/NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-CMKT5088 TR 1029611-CMKT5088 TR CMKT5088 TR
Product Name 30V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - CMKT5088 TR Bipolar Transistors - BJT
Polarity NPN NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697708P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
1A 80V Bipolar Transistor - 283-BCP 53-16 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
IC(max) 1000 milliamps
VCEO 80 volts
View Details
2 suppliers