Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052636-CMKT5087 TR
Mounting: SMD (SMT)
Polarity: PNP
Categories: RF Transistors(BJT)
Case / Package: SOT-363
Alternative Parts (Cross-Reference): UMZ1NTR; UMD2NTR; UMD12NTR; DCX114EU-7-F; DCX144EU-7-F; DCX114YU-7-FCMKT5087
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 350 mW
Max Breakdown Voltage: 50 V
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 300 mV
Max Collector Current: 50 mA
Transition Frequency: 40 MHz
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1052636-CMKT5087 TR |
| Product Name | TRANSISTORS - RF Transistors (BJT) - CMKT5087 TR |
| Polarity | PNP; PNP |