Central Semiconductor Corp. 50V 50MA Bipolar Transistor CMKT5078 TR PBFREE

Description
TRANS ARRAY 50V 50MA SOT363 Product overview: CMKT5078 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5078 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS ARRAY 50V 50MA SOT363 Product overview: CMKT5078 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5078 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 50MA Bipolar Transistor
277-CMKT5078 TR PBFREE
50V 50MA Bipolar Transistor 277-CMKT5078 TR PBFREE
TRANS ARRAY 50V 50MA SOT363 Product overview: CMKT5078 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5078 TR PBFREE can be used for catalog matching and distributor lookup.

TRANS ARRAY 50V 50MA SOT363 Product overview: CMKT5078 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50MA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT5078 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5078 TR PBFREE - 866916-CMKT5078 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5078 TR PBFREE
866916-CMKT5078 TR PBFREE
TRANSISTORS - Transistors (BJT) - Arrays - CMKT5078 TR PBFREE 866916-CMKT5078 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866916-CMKT5078 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: CMKT5078 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CMKT5078CT, CMKT5078 CT-ND, 1514-CMKT5078TRPBFRE ETR, CMKT5078DKR-ND, CMKT5078 TR-ND, 1514-CMKT5078TRPBFRE EDKR, 1514-CMKT5078TRPBFRE ECT, CMKT5078DKR, CMKT5078TR, CMKT5078CT-ND, CMKT5078 DKR-ND, CMKT5078 DKR, CMKT5078TR-ND, CMKT5078 CT, CMKT5078 TR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866916-CMKT5078 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMKT5078
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMKT5078CT, CMKT5078 CT-ND, 1514-CMKT5078TRPBFREETR, CMKT5078DKR-ND, CMKT5078 TR-ND, 1514-CMKT5078TRPBFREEDKR, 1514-CMKT5078TRPBFREECT, CMKT5078DKR, CMKT5078TR, CMKT5078CT-ND, CMKT5078 DKR-ND, CMKT5078 DKR, CMKT5078TR-ND, CMKT5078 CT, CMKT5078 TR

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMKT5078TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMKT5078TRPBFREEDKR-ND
Bipolar Transistor Arrays 1514-CMKT5078TRPBFREEDKR-ND
Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMKT5078TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMKT5078TRPBFREETR-ND
Bipolar Transistor Arrays 1514-CMKT5078TRPBFREETR-ND
Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMKT5078TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMKT5078TRPBFREECT-ND
Bipolar Transistor Arrays 1514-CMKT5078TRPBFREECT-ND
Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 277-CMKT5078 TR PBFREE 866916-CMKT5078 TR PBFREE 1514-CMKT5078TRPBFREEDKR-ND
Product Name 50V 50MA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - CMKT5078 TR PBFREE Bipolar Transistor Arrays
Polarity NPN; PNP NPN; PNP NPN; PNP
Package Type Tape & Reel (TR) SOT3; SOT-363 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR)
IC(max) 50 milliamps
VCEO 30 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistor Arrays - BC846SE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
4 suppliers
Bipolar Transistors - 154902 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details