Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 350mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 350mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 350mW Surface Mount SOT-363
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866915-CMKT3946 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 350mW Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMKT3946
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1514-CMKT3946TRPBFRE
TRANS ARRAY 40V 0.2A SOT363 Product overview: CMKT3946 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CMKT3946 TR PBFREE can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1514-CMKT3946TRPBFREETR-ND | 866915-CMKT3946 TR PBFREE | 277-CMKT3946 TR PBFREE |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - CMKT3946 TR PBFREE | 40V 0.2A Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SOT-363 | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 200 milliamps |