The CMKT3920 is a dual NPN silicon switching transistor in an SOT-363 UltraMini™ package, designed for general purpose amplification and load switching applications. Each transistor has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 350 mW. The device features a minimum hFE of 120 at IC=1.0 mA and a transition frequency of 300 MHz. It operates over a junction temperature range of -65°C to +150°C with a thermal resistance of 357 °C/W. The part meets RoHS compliance.
Bipolar Transistors - BJT Small Signal Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMKT3920 TR |
| Product Name | Bipolar Transistors - BJT |