The CMKT3906 is a dual PNP/PNP bipolar transistor in an SOT-363 package, designed for general-purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 350 mW. The operating and storage junction temperature ranges from -65°C to +150°C. Thermal resistance is 357 °C/W. Electrical characteristics include an hFE range of 100 to 300 at IC=10 mA and VCE=1.0 V, with a maximum VCE(sat) of 0.40 V at IC=50 mA and IB=5.0 mA. The device meets RoHS compliance and is marked with the code K06. The SOT-363 package has six pins with defined emitter, base, and collector assignments for both transistors.
Bipolar Transistors - BJT Dual - PNP/PNP Switching
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMKT3906 TR |
| Product Name | Bipolar Transistors - BJT |