Dual PNP bipolar transistor array in SOT-363 package for general purpose switching and amplification, with a maximum collector-emitter voltage of 40 V, continuous collector current of 200 mA, and power dissipation of 350 mW. Each transistor has a transition frequency of 250 MHz and thermal resistance of 357 °C/W. Operating and storage junction temperature ranges from -65 °C to +150 °C.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 350mW Surface Mount SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMKT3906TRPBFREETR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |