Dual NPN general purpose switching transistors in an SOT-363 package, with a maximum collector-emitter voltage of 40 V, continuous collector current of 200 mA, and power dissipation of 350 mW. Operating junction temperature ranges from -65°C to +150°C, with thermal resistance of 357°C/W. Features include hFE ranging from 30 to 300 depending on collector current, saturation voltages up to 0.30 V at 50 mA, and transition frequency of 300 MHz. Pin configuration assigns emitters, bases, and collectors across six leads with Q1 collector on pin 6 and Q2 collector on pin 3.
Bipolar Transistors - BJT Dual - NPN/NPN Switching
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMKT3904 TR |
| Product Name | Bipolar Transistors - BJT |