The CMKT2907AG is a dual PNP silicon transistor in an SOT-363 surface mount package, designed for small signal general purpose and switching applications. Each transistor has a collector-base voltage rating of 60 V, collector-emitter voltage of 60 V, and continuous collector current of 600 mA. Power dissipation is rated at 350 mW with a thermal resistance of 357 °C/W. The device operates within a junction temperature range of -65 to +150 °C. Transition frequency is 200 MHz at 50 mA collector current. The CMKT2907AG is halogen-free by design.
Bipolar Transistors - BJT Small Signal Dual PNP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMKT2907AG TR |
| Product Name | Bipolar Transistors - BJT |